Status: | Unknown |
---|---|
Series: | Trimpot 3224 Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
591
in stock
|
Buy Now | |
element14
from US$2.25
|
591
in stock
|
Buy Now | |
Farnell
from US$2.23
|
591
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500ohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3224 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Trimmer, Pot, 500 Ohm, 10%, 12Turn, Smd | Newark Electronics |
TRIMMER, POT, 500 OHM, 10%, 12TURN, SMD | element14 |
Trimmer, Cermet, Sealed, 11-Turn, 4mm Sq | RS |
Resistor Trimmer, Cermet, 500 Ohm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
4mm Sq, SMD, TRIMMER, Cermet, 12 Turns, 500 ohms | Bourns 3224G-1-501E | RS Americas |
500 OHM 10% 4MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 500 Ohm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224G-1-501E?
Additional datasheets, footprints and schematics for 3224G-1-501E are listed on our Part Details page. You can also find images and similar parts to 3224G-1-501E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224G-1-501E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224G-1-501E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224G-1-501E fall under?
The 3224G-1-501E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224G-1-501E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224G-1-501E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224G-1-501E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224G-1-501E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 3224G-1-501E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224G-1-501E often in real-time on the comparison pages.
What if I can't find stock of 3224G-1-501E?
You can fill out our help required form which you can use to request a quote for 3224G-1-501E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.