Status: | Unknown |
---|---|
Series: | 3224 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 200ohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 11Turns |
Product Range | 3224 Series |
RoHS Compliant | Yes |
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant: Yes |Bourns 3224G-1-201E | Newark Electronics |
Resistor Trimmer, Cermet, 200 Ohm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
4mm Sq, SMD, TRIMMER, Cermet, 12 Turns, 200 ohms | Bourns 3224G-1-201E | RS Americas |
200 OHM 10% 4MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 200 Ohm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224G-1-201E?
Additional datasheets, footprints and schematics for 3224G-1-201E are listed on our Part Details page. You can also find images and similar parts to 3224G-1-201E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224G-1-201E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224G-1-201E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224G-1-201E fall under?
The 3224G-1-201E is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3224G-1-201E when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224G-1-201E you can contact the distributor directly for product support, shipping queries etc.
Is the 3224G-1-201E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224G-1-201E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 3224G-1-201E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224G-1-201E often in real-time on the comparison pages.
What if I can't find stock of 3224G-1-201E?
You can fill out our help required form which you can use to request a quote for 3224G-1-201E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.