Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RCAB-5120 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 35 – 300mm² |
Voltage Class | ≤ 24kV |
Design Specification | HD629.1-S2 |
Non-Toxic & Non-Corrosive Emission | Yes |
Application Type | Straight Insulating Boot |
Halogen Free | Yes |
Emission Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Installation Instruction | Dutch |
Product Availability | ANZPAC, China, EMEA, AMERICAS, ASIA |
Technology | Cold Applied |
Bushing Type | 400A, 630A |
Screened | No |
Product Family | RCAB |
Where can I find additional details, specifications and documents for a 322439-003?
Additional datasheets, footprints and schematics for 322439-003 are listed on our Part Details page. You can also find images and similar parts to 322439-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322439-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322439-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322439-003 fall under?
The 322439-003 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 322439-003 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322439-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 322439-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322439-003 have stock available?
There is no stock from authorised distributors for 322439-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322439-003 often in real-time on the comparison pages.
What if I can't find stock of 322439-003?
You can fill out our help required form which you can use to request a quote for 322439-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.