Status: | Unknown |
---|---|
Series: | 3223 Series |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
217
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
element14
from US$2.28
|
-
|
Buy Now | |
TTI Europe
from US$2.12
|
-
|
Buy Now | |
Farnell
from US$2.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 50kohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 11Turns |
Product Range | 3223 Series |
RoHS Compliant | Yes |
Bourns Trimmer Potentiometer 50kOhm 125mW | Distrelec |
TRIMMER SQ MT CERMET PCKG | RS |
Trimmer Sq Mt Cermet Package Rohs Compliant: Yes |Bourns 3223J-1-503E | Newark Electronics |
Resistor Trimmer, Cermet, 50 kOhm, ± 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet America |
TRIMMER POTENTIOMETER, 50KOHM, 0.125W | element14 |
50K OHM 20% 3MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 50 kOhm, � 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3223J-1-503E?
Additional datasheets, footprints and schematics for 3223J-1-503E are listed on our Part Details page. You can also find images and similar parts to 3223J-1-503E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3223J-1-503E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3223J-1-503E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3223J-1-503E fall under?
The 3223J-1-503E is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3223J-1-503E when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3223J-1-503E you can contact the distributor directly for product support, shipping queries etc.
Is the 3223J-1-503E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3223J-1-503E have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 3223J-1-503E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3223J-1-503E often in real-time on the comparison pages.
What if I can't find stock of 3223J-1-503E?
You can fill out our help required form which you can use to request a quote for 3223J-1-503E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.