Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 3.394g |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue (Flag) |
Terminal Orientation | Flag |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .28in, 7.112mm |
Stud Diameter | .242in, 6.14mm |
Overall Length | .812in, 20.6mm |
Wire Insulation Diameter (Max) | 7.112mm, .28in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #14 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-058 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminal,pi Flag R 12-10 14 Rohs Compliant: Yes |Amp Te Connectivity 322395 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 20.62mm 19.69mm Tin Loose Piece | Avnet America |
Terminal, Pi Flag R 12-10 14 | TE Connectivity 322395 | RS Americas |
Where can I find additional details, specifications and documents for a 322395?
Additional datasheets, footprints and schematics for 322395 are listed on our Part Details page. You can also find images and similar parts to 322395 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322395 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322395 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322395 fall under?
The 322395 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322395 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322395 you can contact the distributor directly for product support, shipping queries etc.
Is the 322395 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322395 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 322395.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322395 often in real-time on the comparison pages.
What if I can't find stock of 322395?
You can fill out our help required form which you can use to request a quote for 322395 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.