Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0351
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Length | 8.2mm, .323in |
Width | 5.88mm, .231in |
Height | 10.4mm, .409in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Nylon 66 GF |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1350 |
Connector System | Wire-to-Board |
Connector Type | Housing |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 3-2232701-1?
Additional datasheets, footprints and schematics for 3-2232701-1 are listed on our Part Details page. You can also find images and similar parts to 3-2232701-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2232701-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2232701-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2232701-1 fall under?
The 3-2232701-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2232701-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2232701-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2232701-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2232701-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-2232701-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2232701-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2232701-1?
You can fill out our help required form which you can use to request a quote for 3-2232701-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.