Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
322299-000,
1192440-1 |
Color | Green |
---|---|
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Weight per Piece | .72g |
Splice Material | Copper |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Number of Conductors | 4 |
Class | 1 |
Terminal & Splice Type | Splice |
Overall Length | 38.3mm, 1.51in |
Wire Size | 1400 – 4800CMA, 2.4 – .7mm², 14 – 18AWG |
Wire Insulation Diameter (Max) | 4mm, .16in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splashproof |
Packaging Method | Box |
Packaging Quantity | 100 |
Serrated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Stranded Wire |
Product Type | SolderGrip |
Sealable | Yes |
Discrete Wire Type | Stranded |
Insulated | Yes |
Splice Type | Stub Splice |
Termination Method | Solder |
Cable Temperature Rating | 85°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Fluid Resistance | Immersion |
Connector Accessories Solder Grip Splices | Avnet America |
Sgrp-1/Te Connectivity/Raychem |Raychem Te Connectivity 322299-000 | Newark Electronics |
Solder Sleeves & Shield Tubing HS-C/E SPLICE GRN | Sager |
Where can I find additional details, specifications and documents for a 322299-000?
Additional datasheets, footprints and schematics for 322299-000 are listed on our Part Details page. You can also find images and similar parts to 322299-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322299-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322299-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322299-000 fall under?
The 322299-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322299-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322299-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 322299-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322299-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Farnell and Sager have stock available or on a lead time for 322299-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322299-000 often in real-time on the comparison pages.
What if I can't find stock of 322299-000?
You can fill out our help required form which you can use to request a quote for 322299-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.