322-13 Hand & Workholding Tools by Wiha Tools

NUT DRIVER VDE 13MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.95

Distributor Stock
Logo for RS
RS
from US$33.78
5
in stock
Buy Now
Logo for element14
element14
from US$27.03
12
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.95
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$129.55
-
Buy Now
Logo for Sager
Sager
from US$126.98
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Drive Size - Metric 13mm
Blade Length 125mm
Overall Length 243mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Driver Size 13mm
Length 235mm
Standard DIN EN 60900 VDE IEC 900

Alternative Descriptions

NUT DRIVER, VDE, 13MM | element14
Nut Driver, Vde, 13Mm | Newark Electronics


32213 Connectors by ABB Group

CK 32213 LOCKTITE CU 2HOLE NEMA LUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Fixed Terminal Blocks | Sager

32213 Tools & Production Supplies by Parallax Inc

X-Band Motion Detector

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

X-Band motion detector module | RS

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 322-13?

Additional datasheets, footprints and schematics for 322-13 are listed on our Part Details page. You can also find images and similar parts to 322-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 322-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 322-13 fall under?

The 322-13 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.

Can I view similar or alternative parts?

You can view similar parts to 322-13 when available in the Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 322-13 you can contact the distributor directly for product support, shipping queries etc.

Is the 322-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 322-13 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 322-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 322-13 often in real-time on the comparison pages.

What if I can't find stock of 322-13?

You can fill out our help required form which you can use to request a quote for 322-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay