Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
6,924
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
6,924
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
6,924
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
2,550
in stock
|
Buy Now | |
TE Store
from US$2.01
|
2,059
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
1,905
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1
in stock
|
Buy Now | |
element14
from US$1.06
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$1.07
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Power Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .118in, 3mm |
Number of Rows | 2 |
Contact Current Rating (Max) | 12.5A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 180 |
Packaging Method | Box |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power to the Board MICRO-HI HEADER VERTICAL DIP | Rapid Electronics |
TE Connectivity ELCON MICRO HEADER VERTICAL DIP 8P Recta | Distrelec |
PIN HEADERS | Farnell |
PCB Header, Housing Plug, Vertical, DIP, 8-Pos, 2 Row, 600V, ELCON Micro Series | TE Connectivity 3-2204801-8 | RS Americas |
ELCON MICRO,HEADER,VERTICAL DIP,8P Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Connector Assembly Plug Cable-to-Board 8 | Rectangular Power Connector | Part Number: 3-2204801-8 | Internal Number: 3-2204801-8 | 3 mm | TE Connectivity | TE Store |
HEADER,3MM,VERT,8P DUAL ROW ELCON MICRO, WTB | Heilind Electronics |
Connector, Header, 8Pos, 2Row, 3Mm | Newark Electronics |
CONNECTOR, HEADER, 8POS, 2ROW, 3MM | element14 |
Connector Header Through Hole 8 position 0.118 (3.00mm)" | Future Electronics |
Conn Micro Power HDR 8 POS 3mm Solder ST Through Hole 8 Terminal 1 Port Box | Avnet America |
Where can I find additional details, specifications and documents for a 3-2204801-8?
Additional datasheets, footprints and schematics for 3-2204801-8 are listed on our Part Details page. You can also find images and similar parts to 3-2204801-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2204801-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2204801-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2204801-8 fall under?
The 3-2204801-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2204801-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2204801-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2204801-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2204801-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 3-2204801-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2204801-8 often in real-time on the comparison pages.
What if I can't find stock of 3-2204801-8?
You can fill out our help required form which you can use to request a quote for 3-2204801-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.