Status: | Unknown |
---|---|
Series: | Model 3220 Series |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.74
|
77
in stock
|
Buy Now | |
element14
from US$11.01
|
231
in stock
|
Buy Now | |
Farnell
from US$7.83
|
211
in stock
|
Buy Now | |
Distrelec
from US$9.63
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$6.84
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.82
|
7
in stock
|
Buy Now | |
RS Americas
from US$7.41
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$11.41
|
-
|
Buy Now |
Test Connector Type A | Crocodile Clip |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 5A |
Insulator Colour | Black |
Lead Length - Metric | 914mm |
Lead Length - Imperial | 36" |
Product Range | Model 3220 Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 914mm |
TEST LEAD, BLK, 914MM, 60V, 5A | element14 |
3220-36-0,MINI CL/BANANA PLUG (BLACK) | RS |
Pomona Alligator Test Lead, 914mm, Black, Nickel-Plated | Distrelec |
Test Lead, Black, 914Mm, 60V, 5A | Newark Electronics |
Test lead | Transfer Multisort Elektronik |
Test Cable Assembly, 1, 36 in., Banana, Minigator Test Clip, Black, 0.34 in. | Pomona Electronics 3220-36-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3220-36-0?
Additional datasheets, footprints and schematics for 3220-36-0 are listed on our Part Details page. You can also find images and similar parts to 3220-36-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3220-36-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3220-36-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3220-36-0 fall under?
The 3220-36-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3220-36-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3220-36-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3220-36-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3220-36-0 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for 3220-36-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3220-36-0 often in real-time on the comparison pages.
What if I can't find stock of 3220-36-0?
You can fill out our help required form which you can use to request a quote for 3220-36-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.