Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Crocodile Clip |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 5A |
Insulator Colour | Black |
Lead Length - Metric | 305mm |
Lead Length - Imperial | 12" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 305mm |
Test Cable Assembly, 1, 12 in., Banana, Minigator Test Clip, Black, 0.34 in. | Pomona Electronics 3220-12-0 | RS Americas |
Test Lead, Crocodile Clip To 4Mm Banana Plug, Black, 60 V, 5 A, 305 Mm Rohs Compliant: Yes |Pomona 3220120 | Newark Electronics |
TEST LEAD, BLK, 305MM, 60V, 5A | element14 |
Where can I find additional details, specifications and documents for a 3220120?
Additional datasheets, footprints and schematics for 3220120 are listed on our Part Details page. You can also find images and similar parts to 3220120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3220120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3220120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3220120 fall under?
The 3220120 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 3220120 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3220120 you can contact the distributor directly for product support, shipping queries etc.
Is the 3220120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3220120 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3220120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3220120 often in real-time on the comparison pages.
What if I can't find stock of 3220120?
You can fill out our help required form which you can use to request a quote for 3220120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.