Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Phillips Tip Size | #0 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
RoHS Compliant | NA |
Screwdriver, Vde, Phillips No.0X60Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 321N-0.?
Additional datasheets, footprints and schematics for 321N-0. are listed on our Part Details page. You can also find images and similar parts to 321N-0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321N-0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321N-0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321N-0. fall under?
The 321N-0. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 321N-0. when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321N-0. you can contact the distributor directly for product support, shipping queries etc.
Is the 321N-0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321N-0. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 321N-0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321N-0. often in real-time on the comparison pages.
What if I can't find stock of 321N-0.?
You can fill out our help required form which you can use to request a quote for 321N-0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.