Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
30,459
in stock
|
Buy Now | |
TE Store
from US$0.29
|
47,768
in stock
|
Buy Now | |
element14
from US$0.20
|
30,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
25,353
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | Yes |
Contact Length | 3.45mm, .136in |
Contact Working Range (High) | 2.3mm, .091in |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Width | 1.5mm, .059in |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Working Range (Low) | 3mm, .118in |
Contact Current Rating (Max) | 2A |
Uncompressed Height | .126in, 3.2mm |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 4500 |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Scalable | Yes |
Spring Finger Type | C-Clip |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Shield Finger, Loose Piece, Type C, 3.2h Spring Finger Type: C-Clip Scalable: Yes Side Protected: Yes Uncompressed Height: 3.2 mm Uncompressed Height: .126 in C-Clip 3.2 mm | PCB Spring Contact | Part Number: 3-2199250-3 | Internal Number: 3-2199250-3 | TE Connectivity | TE Store |
SPRING FINGER TYPE C, MOBILE/SMART PHONE | element14 |
Spring Finger, Mobile/Smart Phone | Newark Electronics |
Type C 3.2H 2A Gold Scalable Spring Finger | Future Electronics |
SHIELD FINGER, LOOSE PIECE, TYPE C, 3.2H | Avnet America |
Shield Finger, Loose Piece, Type C, 3.2h, PCB Spring Contacts | TE Connectivity 3-2199250-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spring Finger Type C |
---|---|
For Use With | Mobile & Smart Phones |
Product Range | - |
Where can I find additional details, specifications and documents for a 3-2199250-3?
Additional datasheets, footprints and schematics for 3-2199250-3 are listed on our Part Details page. You can also find images and similar parts to 3-2199250-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2199250-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2199250-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2199250-3 fall under?
The 3-2199250-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-2199250-3 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2199250-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2199250-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2199250-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 3-2199250-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2199250-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2199250-3?
You can fill out our help required form which you can use to request a quote for 3-2199250-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.