Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$257.73
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.49
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$236.64
|
2
in stock
|
Buy Now | |
element14
from US$257.80
|
2
in stock
|
Buy Now | |
RS Americas
from US$157.96
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .033in, .84mm |
Overall Length | .634in, 16.1mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-052 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
CONN RING CIRC 14-16AWG #6 CRIMP | Future Electronics |
TERMINAL,DG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32190 | Internal Number: 32190 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 16.1mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Slot 5/64" 3/32" 1/8" 9/64" 3/16" 1/4 PH1 PH2 PH3 Nut Driver 1/4" 5/16" 3/8" 7/16" 1/2" |
---|---|
Product Range | - |
15 Piece Insulated Screwdriver & Nut Driver Set | Newark Electronics |
Screwdriver Set | RS Americas |
Where can I find additional details, specifications and documents for a 32190?
Additional datasheets, footprints and schematics for 32190 are listed on our Part Details page. You can also find images and similar parts to 32190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32190 fall under?
The 32190 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32190 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32190 you can contact the distributor directly for product support, shipping queries etc.
Is the 32190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32190 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32190 often in real-time on the comparison pages.
What if I can't find stock of 32190?
You can fill out our help required form which you can use to request a quote for 32190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.