Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Flow Rate - Imperial | 139.5cu.ft/min |
Flow Rate - Metric | 237m³/h |
Noise Rating | 69dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 92Mm, 48Vdc | Newark Electronics |
DC Fan Ball Bearing 48V 30W 11000RPM 139.49CFM 69dB Flange Mount | Avnet America |
DC Fan, 48V, 92x92x38mm, 139.5CFM, 9W, 69dBA, 6800RPM, Wire Leads | ebm-papst 3218JH3 | RS Americas |
DC Fans Tubeaxial Fan, 92x92x38mm, 48VDC, 139.5CFM, 30W, 69dBA, 11000RPM, Ball, S-Force | Sager |
Where can I find additional details, specifications and documents for a 3218JH3?
Additional datasheets, footprints and schematics for 3218JH3 are listed on our Part Details page. You can also find images and similar parts to 3218JH3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3218JH3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3218JH3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3218JH3 fall under?
The 3218JH3 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3218JH3 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3218JH3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3218JH3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3218JH3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3218JH3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3218JH3 often in real-time on the comparison pages.
What if I can't find stock of 3218JH3?
You can fill out our help required form which you can use to request a quote for 3218JH3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.