Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Zinc Alloy |
---|---|
Shell Plating Material | Nickel |
Insulation Material | Polyamide |
Number of Positions | 4 |
Preloaded | Yes |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Contact Layout Arrangement | Circular |
Reverse Gender | Reverse |
Contact Type | Pin |
Mating Retention | With |
Sealable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Shielded | Yes |
Connector System | Wire-to-Board |
Shell Size | 12 |
Product Type | Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 8 |
Connector, M8.Male.Panelrear.4Pos.Ra.PCBstnd.Shld | TE Connectivity 3-2172093-2 | RS Americas |
Special Order: M8.MALE.PNLREAR.4POS.RA.PCBSTND.SHLD Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 4 3 A | Standard Circular Connector | Part Number: 3-2172093-2 | Internal Number: 3-2172093-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-2172093-2?
Additional datasheets, footprints and schematics for 3-2172093-2 are listed on our Part Details page. You can also find images and similar parts to 3-2172093-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2172093-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2172093-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2172093-2 fall under?
The 3-2172093-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2172093-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2172093-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2172093-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2172093-2 have stock available?
Authorised distributors including Chip One Stop, RS Americas, TE Store and Farnell have stock available or on a lead time for 3-2172093-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2172093-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2172093-2?
You can fill out our help required form which you can use to request a quote for 3-2172093-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.