Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.51
|
No stock
|
Buy Now | |
TE Store
from US$66.32
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$34.77
|
129
in stock
|
Buy Now | |
element14
from US$38.02
|
129
in stock
|
Buy Now | |
Farnell
from US$36.19
|
129
in stock
|
Buy Now | |
RS Americas
from US$46.67
|
-
|
Buy Now | |
Boersig
from US$25.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Zinc Alloy |
---|---|
Shell Plating Material | Nickel |
Insulation Material | Polyamide |
Number of Power Positions | 0 |
Preloaded | Yes |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Reverse Gender | Standard |
Mating Retention | With |
Sealable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Shielded | Yes |
Connector System | Wire-to-Board |
Shell Size | 12 |
Product Type | Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
M8.FMLE.PNLREAR.4POS.PCBSTAND.RA.SHLD Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Board 4 Printed Circuit Board | Standard Circular Connector | Part Number: 3-2172091-2 | Internal Number: 3-2172091-2 | TE Connectivity | TE Store |
Sensor Connector, M8, R/A Rcpt, 4Pos Rohs Compliant: Yes |Te Connectivity 3-2172091-2 | Newark Electronics |
SENSOR CONNECTOR, M8, R/A RCPT, 4POS | element14 |
Connector, M8.Fmle.Panelrear.4Pos.PCBstand.Ra.Shld | TE Connectivity 3-2172091-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2172091-2?
Additional datasheets, footprints and schematics for 3-2172091-2 are listed on our Part Details page. You can also find images and similar parts to 3-2172091-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2172091-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2172091-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2172091-2 fall under?
The 3-2172091-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2172091-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2172091-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2172091-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2172091-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3-2172091-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2172091-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2172091-2?
You can fill out our help required form which you can use to request a quote for 3-2172091-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.