Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.49
|
89
in stock
|
Buy Now | |
TE Store
from US$49.65
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$28.49
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$18.68
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$25.10
|
89
in stock
|
Buy Now | |
RS Americas
from US$26.68
|
-
|
Buy Now | |
Boersig
from US$19.24
|
-
|
Buy Now |
Shell Material | Brass |
---|---|
Insulation Material | Polyamide |
Shell Plating Material | Nickel |
Preloaded | Yes |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Number of Power Positions | 0 |
Contact Type | Socket |
Reverse Gender | Standard |
Contact Layout Arrangement | Circular |
Mating Retention | With |
Connector System | Wire-to-Board |
Shielded | No |
Product Type | Connector |
Sealable | Yes |
Shell Type | Plastic |
Connector Style | Receptacle |
Shell Size | 12 |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
M8 FEMALE R/A PNL.4P.PCB (AU) Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 4 3 A | Standard Circular Connector | Part Number: 3-2172068-2 | Internal Number: 3-2172068-2 | TE Connectivity | TE Store |
Circular Metric Conn M8 Female Pnl 4P Pcb (Au) |Amp Te Connectivity 3-2172068-2 | Newark Electronics |
Circular Metric Conn M8 FEMALE PNL 4P PCB (AU) | Rapid Electronics |
TE Connectivity - AMP M8 FEMALE R/A PNL.4P.PCB (AU) | Distrelec |
Connector, M8 Female R/A Panel.4P.PCB (Au) | TE Connectivity 3-2172068-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2172068-2?
Additional datasheets, footprints and schematics for 3-2172068-2 are listed on our Part Details page. You can also find images and similar parts to 3-2172068-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2172068-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2172068-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2172068-2 fall under?
The 3-2172068-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2172068-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2172068-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2172068-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2172068-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-2172068-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2172068-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2172068-2?
You can fill out our help required form which you can use to request a quote for 3-2172068-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.