Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3215554002,
7-1192436-9 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .107in, 2.71mm |
Expanded Inside Diameter (Min) | 1.75in, 44.45mm |
Recovered Inside Diameter (Max) | 25.4mm, 1in |
Recovered Wall Thickness (Tolerance) | 1.02mm, .04in |
Size Range | 1 – 1.75in, 25.4 – 44.45mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Operating Temperature Range | -70 – 121°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 90°C |
Heat Shrink Tubing & Sleeves NTFR-1-3/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 3215554002?
Additional datasheets, footprints and schematics for 3215554002 are listed on our Part Details page. You can also find images and similar parts to 3215554002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3215554002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3215554002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3215554002 fall under?
The 3215554002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3215554002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3215554002 you can contact the distributor directly for product support, shipping queries etc.
Is the 3215554002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3215554002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3215554002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3215554002 often in real-time on the comparison pages.
What if I can't find stock of 3215554002?
You can fill out our help required form which you can use to request a quote for 3215554002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.