Status: | Unknown |
---|---|
Series: | 3200J Series |
RoHS: | Unknown |
Prices starting from US$60.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.03
|
31
in stock
|
Buy Now | |
RS Americas
from US$60.60
|
142
in stock
|
Buy Now | |
element14
from US$92.51
|
54
in stock
|
Buy Now | |
Farnell
from US$89.03
|
54
in stock
|
Buy Now | |
Distrelec
from US$79.68
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$82.82
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$91.15
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$80.60
|
7
in stock
|
Buy Now | |
Avnet America
from US$60.80
|
-
|
Buy Now | |
Sager
from US$77.69
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 69dBA |
Flow Rate - Imperial | 139.5cu.ft/min |
Flow Rate - Metric | 237m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3200J Series |
Power Rating | - |
IP Rating | IP54 IP68 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 38mm |
Input Voltage Max | 27.6VDC |
Input Voltage Min | 12VDC |
Lead Length | 310mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 30W |
Type | S-Force |
DC Fan, 24V, 92x92x38mm, 139.5CFM, 9W, 55dBA, 6800RPM, Wire Leads | ebm-papst 3214JH3 | RS Americas |
FAN, AXIAL, 92X92X38MM, 24VDC | element14 |
ebmpapst Axial Fan DC 92x92x38mm 24V 237m³/h | Distrelec |
S-Force DC axial fan, 92mm 237cu.m/h 24V | RS |
Axial Fan, 92Mm, 24Vdc | Newark Electronics |
DC Fans Tubeaxial Fan 92x92x38mm 24VDC | Rapid Electronics |
DC Fan Ball Bearing 24V 30W 11000RPM 140CFM 69dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 92x92x38mm, 24VDC, 139.4CFM, 30W, 69dBA, 11000RPM, Ball, S-Force | Sager |
Where can I find additional details, specifications and documents for a 3214JH3.?
Additional datasheets, footprints and schematics for 3214JH3. are listed on our Part Details page. You can also find images and similar parts to 3214JH3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3214JH3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3214JH3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3214JH3. fall under?
The 3214JH3. is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3214JH3. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3214JH3. you can contact the distributor directly for product support, shipping queries etc.
Is the 3214JH3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3214JH3. have stock available?
Authorised distributors including RS Americas, element14, Farnell, Distrelec and RS have stock available or on a lead time for 3214JH3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3214JH3. often in real-time on the comparison pages.
What if I can't find stock of 3214JH3.?
You can fill out our help required form which you can use to request a quote for 3214JH3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.