Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.15
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 100kohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 5Turns |
Power Rating | 250mW |
RoHS Compliant | Yes |
Trimmer, Cermet, 5-Turn, 100K Ohm, 0.25 | RS |
Res Trmr 100K Ohm 10% 1/4W 5Turn 1.5Mm J-Hook Smd Rohs Compliant: Yes |Bourns 3214J-1-104E | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet America |
4MM SQ, SMD, TRIMMER, CERMET 5 Turns, 100 Kilohms | Bourns 3214J-1-104E | RS Americas |
100K OHM 10% 4MM MULTITURN | TTI Europe |
TRIMMER, 100K, 4MM | Farnell |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3214J-1-104E?
Additional datasheets, footprints and schematics for 3214J-1-104E are listed on our Part Details page. You can also find images and similar parts to 3214J-1-104E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3214J-1-104E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3214J-1-104E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3214J-1-104E fall under?
The 3214J-1-104E is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3214J-1-104E when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3214J-1-104E you can contact the distributor directly for product support, shipping queries etc.
Is the 3214J-1-104E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3214J-1-104E have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3214J-1-104E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3214J-1-104E often in real-time on the comparison pages.
What if I can't find stock of 3214J-1-104E?
You can fill out our help required form which you can use to request a quote for 3214J-1-104E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.