Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 211mm |
RoHS Compliant | NA |
Insulated Slim Phillips Screwdriver #2 | Wiha Tools 32146 | RS Americas |
Insulated Slimline Phillips Screwdriver | Newark Electronics |
Where can I find additional details, specifications and documents for a 32146?
Additional datasheets, footprints and schematics for 32146 are listed on our Part Details page. You can also find images and similar parts to 32146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32146 fall under?
The 32146 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 32146 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32146 you can contact the distributor directly for product support, shipping queries etc.
Is the 32146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32146 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 32146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32146 often in real-time on the comparison pages.
What if I can't find stock of 32146?
You can fill out our help required form which you can use to request a quote for 32146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.