Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.93
|
9,693
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
9,693
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
9,693
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
9,693
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
Boersig
from US$3.18
|
-
|
Buy Now | |
TE Store
from US$5.73
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.166g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Overall Length | .918in, 23.32mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .18in, 4.572mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-091 |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,solis Flag R 8 10 |Amp Te Connectivity 321441 | Newark Electronics |
Terminals N/I-RING 08AWG #10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Ring Tongue Terminal 8AWG 23.32mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 8 10 | TE Connectivity 321441 | RS Americas |
Special Order: TERMINAL,SOLIS FLAG R 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 321441 | Internal Number: 321441 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321441?
Additional datasheets, footprints and schematics for 321441 are listed on our Part Details page. You can also find images and similar parts to 321441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321441 fall under?
The 321441 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321441 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321441 you can contact the distributor directly for product support, shipping queries etc.
Is the 321441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321441 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 321441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321441 often in real-time on the comparison pages.
What if I can't find stock of 321441?
You can fill out our help required form which you can use to request a quote for 321441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.