Status: | Unknown |
---|---|
Series: | 3200J Series |
RoHS: | Unknown |
Prices starting from US$34.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.70
|
99
in stock
|
Buy Now | |
element14
from US$47.38
|
74
in stock
|
Buy Now | |
Farnell
from US$49.23
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$51.48
|
36
in stock
|
Buy Now | |
Sager
from US$37.05
|
29
in stock
|
Buy Now | |
Distrelec
from US$45.74
|
10
in stock
|
Buy Now | |
Avnet America
from US$34.88
|
-
|
Buy Now | |
RS Americas
from US$49.50
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 55dBA |
Flow Rate - Imperial | 86cu.ft/min |
Flow Rate - Metric | 146m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 3200J Series |
Power Rating | 9W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
Case Material | Fiberglass-reinforced PBT plastic |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 38mm |
Input Voltage Max | 15VDC |
Input Voltage Min | 7VDC |
Lead Length | 310mm |
Material | Fiberglass-reinforced PA plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 9W |
Speed Range Max | 6800rpm |
Supply Voltage DC Max | 15VDC |
Supply Voltage DC Min | 7VDC |
Type | Reverse polarity protection |
Weight | 240g |
DC Axial Jet fan 12Vdc, 146m³/H | RS |
FAN, 92MM, 12VDC | element14 |
Axial Fan, 92Mm, 12Vdc | Newark Electronics |
DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 86CFM, 9W, 55dBA, 6800RPM, Ball Bearing | Sager |
ebmpapst Axial fan DC DC 92x92x38mm 12V 146m³/h | Distrelec |
DC Fan Ball Bearing 12V 9W 6800RPM 86CFM 55dB Flange Mount | Avnet America |
DC Fan, 12V, 92x92x38mm, 86CFM, 9W, 55dBA, 6800RPM, Wire Leads | ebm-papst 3212JH | RS Americas |
Where can I find additional details, specifications and documents for a 3212JH?
Additional datasheets, footprints and schematics for 3212JH are listed on our Part Details page. You can also find images and similar parts to 3212JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3212JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3212JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3212JH fall under?
The 3212JH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3212JH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3212JH you can contact the distributor directly for product support, shipping queries etc.
Is the 3212JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3212JH have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 3212JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3212JH often in real-time on the comparison pages.
What if I can't find stock of 3212JH?
You can fill out our help required form which you can use to request a quote for 3212JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.