Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$67.52
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Flow Rate - Imperial | 76.5cu.ft/min |
Noise Rating | 51dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fans Tubeaxial 92x38mm 12V 76.5CFM 8.1W | Rapid Electronics |
Ebm Papst |Ebm-Papst 3212J/2NU-343 | Newark Electronics |
Fan,Axial,12VDC,92x92x38mm,76.5cfm,8.1W,6000rpm,Ball Bearing,IP68 | Avnet America |
Fan, IP68,DC,12V,92x92x38mm, Sq,76.5CFM,8.1W,51dBA,6000RPM, Leadwires | ebm-papst 3212J/2NU-343 | RS Americas |
DC Fans Tubeaxial, 92x38mm, 12V, 76.5CFM, 8.1W, 51dB, 6000RPM, Ball, Speed Signal, IP68 | Sager |
Where can I find additional details, specifications and documents for a 3212J/2NU-343?
Additional datasheets, footprints and schematics for 3212J/2NU-343 are listed on our Part Details page. You can also find images and similar parts to 3212J/2NU-343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3212J/2NU-343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3212J/2NU-343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3212J/2NU-343 fall under?
The 3212J/2NU-343 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 3212J/2NU-343 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3212J/2NU-343 you can contact the distributor directly for product support, shipping queries etc.
Is the 3212J/2NU-343 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3212J/2NU-343 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3212J/2NU-343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3212J/2NU-343 often in real-time on the comparison pages.
What if I can't find stock of 3212J/2NU-343?
You can fill out our help required form which you can use to request a quote for 3212J/2NU-343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.