Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.96
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 69.159g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .515in, 13.08mm |
Wire Size | 0000AWG, 190000 – 231100CMA, 100 – 125mm² |
Barrel Inside Diameter | 16.13mm, .635in |
Overall Length | 2.131in, 54.13mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | No |
Stud Size | 1/2, M12 |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | RING-090 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
TERM, SOLIS FLAG HR 4/0 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 4/0 AWG 100 – 125 mm² 190000 – 231100 CMA | Ring Terminal | Part Number: 321259-1 | Internal Number: 321259-1 | TE Connectivity | TE Store |
Terminals TERM SOLIS FLAG HR 4/0 1/2 | Rapid Electronics |
Term, Solis Flag Hr 4/0 1/2 Rohs Compliant: Yes |Amp Te Connectivity 321259-1 | Newark Electronics |
Ring Tongue Terminal (4/0)AWG 54.13mm 28.32mm Nickel Loose Piece | Avnet America |
Terminal, , Solis Flag Hr 4/0 1/2 | TE Connectivity 321259-1 | RS Americas |
Where can I find additional details, specifications and documents for a 321259-1?
Additional datasheets, footprints and schematics for 321259-1 are listed on our Part Details page. You can also find images and similar parts to 321259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321259-1 fall under?
The 321259-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321259-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 321259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321259-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 321259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321259-1 often in real-time on the comparison pages.
What if I can't find stock of 321259-1?
You can fill out our help required form which you can use to request a quote for 321259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.