Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.17
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$33.62
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$36.50
|
15
in stock
|
Buy Now | |
Distrelec
from US$28.51
|
15
in stock
|
Buy Now | |
Avnet America
from US$18.40
|
-
|
Buy Now | |
RS Americas
from US$20.38
|
-
|
Buy Now | |
Boersig
from US$19.87
|
-
|
Buy Now | |
TE Store
from US$33.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 69.015g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Overall Length | 2.131in, 54.13mm |
Wire Size | 190000 – 231100CMA, 96.3 – 117mm², 0000AWG |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | .635in, 16.13mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-090 |
Operating Temperature Range | 338°F, 170°C |
Terminals N/I-Ring 4/0Awg#1/2 M12+ |Amp Te Connectivity 321259 | Newark Electronics |
Terminals N/I-RING 4/0AWG#1/2 M12+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 117mm2 | Distrelec |
Ring Tongue Terminal (4/0)AWG 54.13mm 28.32mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 4/0 1/2 | TE Connectivity 321259 | RS Americas |
Special Order: TERMINAL,SOLIS FLAG R 4/0 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4/0 AWG Wire Size: 96.3 – 117 mm² Wire Size: 190000 – 231100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 4/0 AWG 96.3 – 117 mm² 190000 – 231100 CMA | Ring Terminal | Part Number: 321259 | Internal Number: 321259 | TE Connectivity | TE Store |
TERMINAL,SOLIS FLAG R 4-0 1-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321259?
Additional datasheets, footprints and schematics for 321259 are listed on our Part Details page. You can also find images and similar parts to 321259 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321259 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321259 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321259 fall under?
The 321259 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321259 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321259 you can contact the distributor directly for product support, shipping queries etc.
Is the 321259 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321259 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 321259.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321259 often in real-time on the comparison pages.
What if I can't find stock of 321259?
You can fill out our help required form which you can use to request a quote for 321259 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.