Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 5.51" |
---|---|
External Height - Metric | 140mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 1.1" |
External Width - Metric | 28mm |
Handle Material | Plastic |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 75kg |
Colour | Black |
External Length / Height | 140mm |
External Width | 28mm |
Fixing Centres | 120mm |
Height | 140mm |
Material | Plastic |
Overall Height | 50mm |
Overall Length | 140mm |
Overall Width | 28mm |
HANDLE EQUIPMENT, 120MM | element14 |
Mentor 3212.1200 Concave Plastic Carrying Handle 120mm - Black | Rapid Electronics |
Handle Equipment, 120Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3212.1200?
Additional datasheets, footprints and schematics for 3212.1200 are listed on our Part Details page. You can also find images and similar parts to 3212.1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3212.1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3212.1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3212.1200 fall under?
The 3212.1200 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3212.1200 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3212.1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 3212.1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3212.1200 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 3212.1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3212.1200 often in real-time on the comparison pages.
What if I can't find stock of 3212.1200?
You can fill out our help required form which you can use to request a quote for 3212.1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.