Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.95
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
24
in stock
|
Buy Now | |
Future Electronics
from US$8.80
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$9.97
|
-
|
Buy Now | |
RS Americas
from US$11.51
|
-
|
Buy Now | |
element14
from US$12.65
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Color | Beige |
---|---|
Epoxyless | No |
Boot Color | Beige |
Endface Geometry | PC |
Outside Cable Diameter | .188 – .31in, 4.8 – 8mm |
Fiber Diameter | 125µm |
Housing Color | Beige |
Packaging Method | Blister |
Packaging Quantity | 1 |
Mode | Multimode |
Fiber Type | OM2 |
System | LIGHTCRIMP |
Pre-Polished | No |
Connector Style | Duplex |
VARIANT 14 | Rapid Electronics |
VARIANT 14 Metal Jack Fiber Optic Multi Mode 10 | Future Electronics |
Metal Jack with Fiber Optic Multi Mode | Heilind Electronics |
Connector, Variant 14 | RS Americas |
Fibre Optic, Lc, Jack, Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-2120871-1?
Additional datasheets, footprints and schematics for 3-2120871-1 are listed on our Part Details page. You can also find images and similar parts to 3-2120871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2120871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2120871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2120871-1 fall under?
The 3-2120871-1 is listed under Fiber Optics > Fiber Optic Connectors > Standard Fiber Connectors > LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2120871-1 when available in the LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2120871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2120871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2120871-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 3-2120871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2120871-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2120871-1?
You can fill out our help required form which you can use to request a quote for 3-2120871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.