Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 218mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 218mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH2 |
Tip / Nozzle Style | Ph2 |
SCREWDRIVER, VDE, PH2 X100MM | element14 |
Where can I find additional details, specifications and documents for a 3211 PH2.?
Additional datasheets, footprints and schematics for 3211 PH2. are listed on our Part Details page. You can also find images and similar parts to 3211 PH2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3211 PH2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3211 PH2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3211 PH2. fall under?
The 3211 PH2. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 3211 PH2. when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3211 PH2. you can contact the distributor directly for product support, shipping queries etc.
Is the 3211 PH2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3211 PH2. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3211 PH2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3211 PH2. often in real-time on the comparison pages.
What if I can't find stock of 3211 PH2.?
You can fill out our help required form which you can use to request a quote for 3211 PH2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.