Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
No stock
|
Buy Now | |
RS Americas
from US$1.09
|
1,168
in stock
|
Buy Now | |
Conrad
from US$4.41
|
27
in stock
|
Buy Now | |
RS
from US$481.03
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Sager
from US$1.27
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Washer Rohs Compliant: Yes |Keystone 3211 | Newark Electronics |
0.792 cm Nylon Flat Washer | Future Electronics |
Washer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 27mm |
---|---|
AF Size - Imperial | 1.07" |
Length | 374.7mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3211?
Additional datasheets, footprints and schematics for 3211 are listed on our Part Details page. You can also find images and similar parts to 3211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3211 fall under?
The 3211 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 3211 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3211 you can contact the distributor directly for product support, shipping queries etc.
Is the 3211 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3211 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 3211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3211 often in real-time on the comparison pages.
What if I can't find stock of 3211?
You can fill out our help required form which you can use to request a quote for 3211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.