Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
195
in stock
|
Buy Now | |
Avnet America
from US$5.35
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
73
in stock
|
Buy Now | |
Distrelec
from US$6.45
|
73
in stock
|
Buy Now | |
TE Store
from US$10.12
|
69
in stock
|
Buy Now | |
RS Americas
from US$6.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Stud Diameter | 7.92mm, .312in |
Barrel Inside Diameter | .224in, 5.69mm |
Overall Length | 1.2in, 30.48mm |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Stud Size | M8, 5/16 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-091 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Flag Terminal 6Awg 30.48Mm 15.88Mm Tin Loose Piece Rohs Compliant: Yes |Amp Te Connectivity 321056 | Newark Electronics |
Flag Terminal 6AWG 30.48mm 15.88mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
TERMINAL,SOLIS FLAG R 6 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 321056 | Internal Number: 321056 | TE Connectivity | TE Store |
Ring Terminal, 6AWG, Solistrand, 5/16 | RS |
Budget Series Uninsulated Tin Plated Crimp Ring Terminal, M8(5/16)Stud Size,6 AWG | TE Connectivity 321056 | RS Americas |
TERMINAL,SOLIS FLAG R 6 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321056?
Additional datasheets, footprints and schematics for 321056 are listed on our Part Details page. You can also find images and similar parts to 321056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321056 fall under?
The 321056 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321056 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321056 you can contact the distributor directly for product support, shipping queries etc.
Is the 321056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321056 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 321056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321056 often in real-time on the comparison pages.
What if I can't find stock of 321056?
You can fill out our help required form which you can use to request a quote for 321056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.