Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.672g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Barrel Inside Diameter | .18in, 4.572mm |
Overall Length | .791in, 20.09mm |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Shape Description | RING-091 |
Insulated | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 321051 | Internal Number: 321051 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Flag Terminal 8AWG 20.09mm 12.7mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 321051?
Additional datasheets, footprints and schematics for 321051 are listed on our Part Details page. You can also find images and similar parts to 321051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321051 fall under?
The 321051 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321051 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321051 you can contact the distributor directly for product support, shipping queries etc.
Is the 321051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321051 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 321051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321051 often in real-time on the comparison pages.
What if I can't find stock of 321051?
You can fill out our help required form which you can use to request a quote for 321051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.