Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
2,046
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
1,465
in stock
|
Buy Now | |
Carlton-Bates
from US$0.77
|
751
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
341
in stock
|
Buy Now | |
Conrad
from US$4.16
|
47
in stock
|
Buy Now | |
RS
from US$2,622.28
|
-
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$321.42
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now |
Accessory Type | Knockout Bushing |
---|---|
Size (mm) | - |
Conduit Material | Polycarbonate |
For Use With | Rigid / IMC Conduits |
Product Range | - |
Body Material | Polycarbonate |
Colour | Black |
KNOCKOUT BUSHING, POLYCARBONATE, 22.23MM, BLACK | element14 |
Grommets & Bushings | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3210 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 22.2mm |
---|---|
AF Size - Imperial | 0.88" |
Length | 374.7mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Washer/Bulk |Keystone 3210 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3210?
Additional datasheets, footprints and schematics for 3210 are listed on our Part Details page. You can also find images and similar parts to 3210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3210 fall under?
The 3210 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 3210 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3210 you can contact the distributor directly for product support, shipping queries etc.
Is the 3210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3210 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Carlton-Bates, Heilind Electronics Asia and Conrad have stock available or on a lead time for 3210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3210 often in real-time on the comparison pages.
What if I can't find stock of 3210?
You can fill out our help required form which you can use to request a quote for 3210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.