Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 4mm |
---|---|
Blade Length | 100mm |
Overall Length | 211mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 190mm |
Screwdriver Type | Slotted |
Standard | DIN EN 60900 VDE IEC 900 |
Tip / Nozzle Size | 4mm |
Tip / Nozzle Style | Parallel Slot |
Tip Size A x B | 4 x 0.8mm |
Screwdriver, Vde, Slot, 4Mm | Newark Electronics |
SCREWDRIVER, VDE, SLOT, 4MM | element14 |
Where can I find additional details, specifications and documents for a 320N-4?
Additional datasheets, footprints and schematics for 320N-4 are listed on our Part Details page. You can also find images and similar parts to 320N-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320N-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320N-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320N-4 fall under?
The 320N-4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 320N-4 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320N-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 320N-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320N-4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 320N-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320N-4 often in real-time on the comparison pages.
What if I can't find stock of 320N-4?
You can fill out our help required form which you can use to request a quote for 320N-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.