Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 25.3mm, .996in |
Height | 1.22in, 31mm |
Width | 1.024in, 26mm |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 600 |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 2.54mm, .1in |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
10P Plug Assembly (2x5), Gener Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 10 Housing for Female Terminals .64 mm .025" Wire-to-Device | Automotive Housing | Part Number: 3-2098269-1 | Internal Number: 3-2098269-1 | TE Connectivity | TE Store |
10P Plug Assembly (2X5), Gener |Te Connectivity 3-2098269-1 | Newark Electronics |
10P Plug Assembly (2x5)Gener | Future Electronics |
10P PLUG ASSEMBLY (2X5), GENER | Avnet America |
Where can I find additional details, specifications and documents for a 3-2098269-1?
Additional datasheets, footprints and schematics for 3-2098269-1 are listed on our Part Details page. You can also find images and similar parts to 3-2098269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2098269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2098269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2098269-1 fall under?
The 3-2098269-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2098269-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2098269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2098269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2098269-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 3-2098269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2098269-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2098269-1?
You can fill out our help required form which you can use to request a quote for 3-2098269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.