Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .55g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight, Flanged |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | 4.17mm, .164in |
Overall Length | .513in, 13.06mm |
Barrel Inside Diameter | .086in, 2.184mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Terminals Spade Flanged 16-14 Awg |Amp Te Connectivity 320853 | Newark Electronics |
Terminals SPADE FLANGED 16-14 AWG | Rapid Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd 16-14 8 | TE Connectivity 320853 | RS Americas |
Special Order: TERMINAL,BUDG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 320853 | Internal Number: 320853 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320853?
Additional datasheets, footprints and schematics for 320853 are listed on our Part Details page. You can also find images and similar parts to 320853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320853 fall under?
The 320853 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320853 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320853 you can contact the distributor directly for product support, shipping queries etc.
Is the 320853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320853 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 320853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320853 often in real-time on the comparison pages.
What if I can't find stock of 320853?
You can fill out our help required form which you can use to request a quote for 320853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.