Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .847g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | .19in, 4.82mm |
Overall Length | 18.21mm, .717in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1000 |
Stud Size | #10 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-089 |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Budget Rect 16-14 10 | TE Connectivity 320818 | RS Americas |
Special Order: BUDGET RECT 16-14 10 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Rectangular Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 320818 | Internal Number: 320818 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320818?
Additional datasheets, footprints and schematics for 320818 are listed on our Part Details page. You can also find images and similar parts to 320818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320818 fall under?
The 320818 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320818 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320818 you can contact the distributor directly for product support, shipping queries etc.
Is the 320818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320818 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 320818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320818 often in real-time on the comparison pages.
What if I can't find stock of 320818?
You can fill out our help required form which you can use to request a quote for 320818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.