Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.13g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Flag |
Overall Length | 13.08mm, .515in |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 3.51mm, .138in |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | RING-090 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 16-22AWG 13.08mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BODY FLAG R 22-16 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32065 | Internal Number: 32065 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal,body Flag R 22-16 6 |Molex 32065 | Newark Electronics |
Where can I find additional details, specifications and documents for a 32065?
Additional datasheets, footprints and schematics for 32065 are listed on our Part Details page. You can also find images and similar parts to 32065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32065 fall under?
The 32065 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32065 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32065 you can contact the distributor directly for product support, shipping queries etc.
Is the 32065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32065 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for 32065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32065 often in real-time on the comparison pages.
What if I can't find stock of 32065?
You can fill out our help required form which you can use to request a quote for 32065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.