Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
Contact Retention | With |
Contact Mating Area Plating Material | Gold |
Width | .44in, 11.18mm |
Length | 1.574in, 39.98mm |
Wire Size | 24AWG, .2mm² |
Height | 31.75mm, 1.25in |
Housing Color | Black |
Housing Material | Phenolic - GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Mating Alignment | Without |
Mating Retention | Without |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Contact Retention Type | Locking Spring |
Circuit Application | Signal |
For Use With | Plug Assembly |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 54 |
Contact Type | Socket, Tab |
Sealable | No |
Housing Type | Receptacle |
Connector System | Cable-to-Panel, Cable-to-Cable |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Wire Wrap |
Wire Type | Stranded |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Autowire Kit (14) Pos 25X25 Lf |Amp Te Connectivity 3-205508-4 | Newark Electronics |
M Series 14 Position Wire Wrap Automotive Socket Receptacle Connector | Future Electronics |
Connector Accessories Rectangular Receptacle 14 POS Phenolic Black Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-205508-4?
Additional datasheets, footprints and schematics for 3-205508-4 are listed on our Part Details page. You can also find images and similar parts to 3-205508-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-205508-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-205508-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-205508-4 fall under?
The 3-205508-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-205508-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-205508-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-205508-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-205508-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-205508-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-205508-4 often in real-time on the comparison pages.
What if I can't find stock of 3-205508-4?
You can fill out our help required form which you can use to request a quote for 3-205508-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.