Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Screw |
Rated Current | 17.5A |
Rated Voltage | 400V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Depth | 39.3mm |
External Length / Height | 76.4mm |
External Width | 5.2mm |
Pitch Spacing | 5.2mm |
Voltage Rating VAC | 400V |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.25mm² |
Working Voltage | 400V |
Gauge-separator terminal with rapid connection | Conrad |
Through term block,din rail,knife diss | RS |
Terminal Block DIN Rail Quick Conn 4 Conn L:76.4mm 24-16AWG Gray 17.5A 400V | Phoenix Contact 3205103 | RS Americas |
Knife Disconnect Terminal Block 17.5A 400V - QTC15-MT | Carlton-Bates |
DIN Rail Terminal Blocks QTC 1.5-MT 5.2MM KNIFE DISC | Sager |
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG | Farnell |
Qtc 1 5-Mt |Phoenix Contact 3205103 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3205103?
Additional datasheets, footprints and schematics for 3205103 are listed on our Part Details page. You can also find images and similar parts to 3205103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3205103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3205103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3205103 fall under?
The 3205103 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3205103 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3205103 you can contact the distributor directly for product support, shipping queries etc.
Is the 3205103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3205103 have stock available?
Authorised distributors including Conrad, RS, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 3205103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3205103 often in real-time on the comparison pages.
What if I can't find stock of 3205103?
You can fill out our help required form which you can use to request a quote for 3205103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.