Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-6-2-A-(B3),
5-1192429-5 |
Prices starting from US$242.38
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$242.38
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 6 |
Recovered Wall Thickness (Max) (Leg) | .09in, 2.2mm |
Recovered Inside Diameter (Max) (Body) | 2.5in, 63.5mm |
Recovered Inside Diameter (Max) (Leg) | .79in, 20mm |
Expanded Inside Diameter (Min) (Leg) | 65mm, 2.56in |
Application Diameter (Min) (Body) | 2.65in, 67mm |
Expanded Inside Diameter (Min) (Body) | 5.98in, 152mm |
Overall Length | 235mm, 9.25in |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) (Body) | 4mm, .16in |
Application Diameter (Max) (Leg) | 56/24 (Phase/Ground)mm, 2.2/.95 (Phase/Ground)in |
Application Diameter (Max) (Body) | 135mm, 5.3in |
Application Diameter (Min) (Leg) | .9/.4 (Phase/Ground)in, 23/10 (Phase/Ground)mm |
Leg Length | 70mm, 2.76in |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free | No |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Minimum Order Quantity | 3 |
Product Type | Cable Breakout Boot |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
CBR-6-2-A-(B3) | TE Connectivity 320457-000 | RS Americas |
Where can I find additional details, specifications and documents for a 320457-000?
Additional datasheets, footprints and schematics for 320457-000 are listed on our Part Details page. You can also find images and similar parts to 320457-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320457-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320457-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320457-000 fall under?
The 320457-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 320457-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320457-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 320457-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320457-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 320457-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320457-000 often in real-time on the comparison pages.
What if I can't find stock of 320457-000?
You can fill out our help required form which you can use to request a quote for 320457-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.