Status: | Unknown |
---|---|
Series: | 3203 Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
3,500
in stock
|
Buy Now | |
element14
from US$1.29
|
2,500
in stock
|
Buy Now | |
Farnell
from US$1.24
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
185
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3203 Series |
Power Rating | 50mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Trimmer Resistors-SMD 3203X 20K | Rapid Electronics |
TRIMMER, POT, 20K, 1TURN, SMD, REEL | element14 |
Trimmer, Single Turn, 20Kohm, Smd | Newark Electronics |
3203X Cermet trimmer 20K 25% 100ppm | RS |
Resistor Trimmer, Cermet, 20 kOhm, ± 20%, 50 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
SMD Cermet Trimmer Restr w/ Tab Term,20kOhm +/-20%.05W +/-100ppm/C TopAdjust | TE Connectivity 3203X203P | RS Americas |
Where can I find additional details, specifications and documents for a 3203X203P?
Additional datasheets, footprints and schematics for 3203X203P are listed on our Part Details page. You can also find images and similar parts to 3203X203P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3203X203P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3203X203P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3203X203P fall under?
The 3203X203P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3203X203P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3203X203P you can contact the distributor directly for product support, shipping queries etc.
Is the 3203X203P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3203X203P have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 3203X203P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3203X203P often in real-time on the comparison pages.
What if I can't find stock of 3203X203P?
You can fill out our help required form which you can use to request a quote for 3203X203P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.