Status: | Unknown |
---|---|
Series: | 3203 Series |
RoHS: | Unknown |
Track Resistance | 50kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3203 Series |
Power Rating | 50mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Trimmer, Potentiometer 50Kohm 1Turn | Newark Electronics |
TRIMMER, SMD, 50K | element14 |
SMD Cermet Trimmer Restr w/ Tab Term,50kOhm +/-20%.05W +/-100ppm/C SideAdjust | TE Connectivity 3203X503P | RS Americas |
Where can I find additional details, specifications and documents for a 3203X503P?
Additional datasheets, footprints and schematics for 3203X503P are listed on our Part Details page. You can also find images and similar parts to 3203X503P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3203X503P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3203X503P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3203X503P fall under?
The 3203X503P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3203X503P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3203X503P you can contact the distributor directly for product support, shipping queries etc.
Is the 3203X503P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3203X503P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3203X503P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3203X503P often in real-time on the comparison pages.
What if I can't find stock of 3203X503P?
You can fill out our help required form which you can use to request a quote for 3203X503P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.