Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Type | Tab |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2 – 5µm, 78.73 – 196.8µin |
Contact Shape & Form | Rectangular |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Retention Within Housing | Without |
Mating Post Length | 10.8mm, .425in |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 13mm, .511in |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Width | 20.9mm, .822in |
Connector Length | .913in, 23.2mm |
コネクタの高さ | 13mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Polyester |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Quantity | 20 |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Wire & Cable | Clamp |
Termination Post & Tail Length | 3.8mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Dynamic D3900 H-Hdr Assy 3P Z Type-A |Amp Te Connectivity 3-2013519-3 | Newark Electronics |
Connector Shrouded Header 3 Position 7.5mm Right Angle Solder Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-2013519-3?
Additional datasheets, footprints and schematics for 3-2013519-3 are listed on our Part Details page. You can also find images and similar parts to 3-2013519-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2013519-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2013519-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2013519-3 fall under?
The 3-2013519-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-2013519-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2013519-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2013519-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2013519-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-2013519-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2013519-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2013519-3?
You can fill out our help required form which you can use to request a quote for 3-2013519-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.