Status: | Unknown |
---|---|
Series: | Safety-Walk Series |
RoHS: | Unknown |
Matting Type | Floor Contamination / Dirt Control |
---|---|
Mat Material | Vinyl |
Length | 20ft |
Width | 3ft |
Mat Colour | Blue |
Product Range | Safety-Walk Series |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 3200-HORIZONBLUE-3'X20'?
Additional datasheets, footprints and schematics for 3200-HORIZONBLUE-3'X20' are listed on our Part Details page. You can also find images and similar parts to 3200-HORIZONBLUE-3'X20' on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3200-HORIZONBLUE-3'X20' on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3200-HORIZONBLUE-3'X20' price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3200-HORIZONBLUE-3'X20' fall under?
The 3200-HORIZONBLUE-3'X20' is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Mats & Floor Coverings > Anti Skid Mats.
Can I view similar or alternative parts?
You can view similar parts to 3200-HORIZONBLUE-3'X20' when available in the Anti Skid Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3200-HORIZONBLUE-3'X20' you can contact the distributor directly for product support, shipping queries etc.
Is the 3200-HORIZONBLUE-3'X20' RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3200-HORIZONBLUE-3'X20' have stock available?
There is no stock from authorised distributors for 3200-HORIZONBLUE-3'X20'.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3200-HORIZONBLUE-3'X20' often in real-time on the comparison pages.
What if I can't find stock of 3200-HORIZONBLUE-3'X20'?
You can fill out our help required form which you can use to request a quote for 3200-HORIZONBLUE-3'X20' from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.