Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Features | Standard |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Barrel Inside Diameter | .172in, 4.37mm |
Overall Length | .432in, 10.97mm |
Material Thickness | .057in, 1.45mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 320063?
Additional datasheets, footprints and schematics for 320063 are listed on our Part Details page. You can also find images and similar parts to 320063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320063 fall under?
The 320063 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 320063 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320063 you can contact the distributor directly for product support, shipping queries etc.
Is the 320063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320063 have stock available?
There is no stock from authorised distributors for 320063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320063 often in real-time on the comparison pages.
What if I can't find stock of 320063?
You can fill out our help required form which you can use to request a quote for 320063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.