Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.82
|
2,118
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
1,898
in stock
|
Buy Now | |
element14
from US$8.54
|
1,898
in stock
|
Buy Now | |
PEI-Genesis
from US$8.24
|
31
in stock
|
Buy Now | |
Electro Enterprises
from US$7.69
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$8.50
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.50
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Accessory Type | Polarizing Key |
---|---|
For Use With | ZIF Connectors |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Thread Size - Imperial | 2-56 |
Connector Accessories Center Mounting Contains Two Posts And Two Screws Zinc/Steel Clear Chromate Over Cadmium Finish | Avnet America |
Where can I find additional details, specifications and documents for a 320-0021-005?
Additional datasheets, footprints and schematics for 320-0021-005 are listed on our Part Details page. You can also find images and similar parts to 320-0021-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320-0021-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320-0021-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320-0021-005 fall under?
The 320-0021-005 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 320-0021-005 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320-0021-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 320-0021-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320-0021-005 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, PEI-Genesis and Electro Enterprises have stock available or on a lead time for 320-0021-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320-0021-005 often in real-time on the comparison pages.
What if I can't find stock of 320-0021-005?
You can fill out our help required form which you can use to request a quote for 320-0021-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.