Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ11 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Product Range | - |
Where can I find additional details, specifications and documents for a 32-5954UL?
Additional datasheets, footprints and schematics for 32-5954UL are listed on our Part Details page. You can also find images and similar parts to 32-5954UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32-5954UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32-5954UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32-5954UL fall under?
The 32-5954UL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 32-5954UL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32-5954UL you can contact the distributor directly for product support, shipping queries etc.
Is the 32-5954UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32-5954UL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 32-5954UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32-5954UL often in real-time on the comparison pages.
What if I can't find stock of 32-5954UL?
You can fill out our help required form which you can use to request a quote for 32-5954UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.