Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.73
|
78
in stock
|
Buy Now | |
Sager
from US$22.29
|
322
in stock
|
Buy Now | |
RS Americas
from US$22.87
|
173
in stock
|
Buy Now | |
Carlton-Bates
from US$25.45
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$22.64
|
78
in stock
|
Buy Now | |
element14
from US$23.01
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$35.26
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$27.40
|
9
in stock
|
Buy Now | |
Distrelec
from US$25.71
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.34
|
2
in stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 20A |
Switch Terminals | Quick Connect Solder |
Switch Mounting | Panel |
Toggle Switches 1 Pole 2 Position Standard Lever QC | Sager |
Toggle Switch, Sealed, NT Series, Flat base, 15 A, 2-Position, NT Series | Honeywell 31NT91-3 | RS Americas |
Switch, Toggle | Carlton-Bates |
Switch, Toggle, Spdt, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 20A, 277V | element14 |
Toggle SW 1 Pole 2 Position Standard Lever QC | Rapid Electronics |
Honeywell Toggle Switch DPDT Screw Terminal | Distrelec |
Switch: toggle | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 31NT91-3?
Additional datasheets, footprints and schematics for 31NT91-3 are listed on our Part Details page. You can also find images and similar parts to 31NT91-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31NT91-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31NT91-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31NT91-3 fall under?
The 31NT91-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 31NT91-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31NT91-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 31NT91-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31NT91-3 have stock available?
Authorised distributors including Sager, RS Americas, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 31NT91-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31NT91-3 often in real-time on the comparison pages.
What if I can't find stock of 31NT91-3?
You can fill out our help required form which you can use to request a quote for 31NT91-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.